Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic ECA-2AHG2R2

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic - 96K9211 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic
96K9211
Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic 96K9211
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 2.2Uf 100Vdc 20% 5 X 11Mm Rdl 2Mm 21Ma 1000 Hr Rohs Compliant Panasonic - 79AH1754 - Newark, An Avnet Company
Chicago, IL, United States
Cap 2.2Uf 100Vdc 20% 5 X 11Mm Rdl 2Mm 21Ma 1000 Hr Rohs Compliant Panasonic
79AH1754
Cap 2.2Uf 100Vdc 20% 5 X 11Mm Rdl 2Mm 21Ma 1000 Hr Rohs Compliant Panasonic 79AH1754
CAP 2.2UF 100VDC 20% 5 X 11MM RDL 2MM 21MA 1000 HR ROHS COMPLIANT: YES

CAP 2.2UF 100VDC 20% 5 X 11MM RDL 2MM 21MA 1000 HR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-2AHG2R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2AHG2R2
Capacitors - Aluminum Electrolytic Capacitors ECA-2AHG2R2
CAP ALUM 2.2UF 20% 100V RADIAL

CAP ALUM 2.2UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 96K9211 79AH1754 ECA-2AHG2R2
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic Cap 2.2Uf 100Vdc 20% 5 X 11Mm Rdl 2Mm 21Ma 1000 Hr Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details