Panasonic 47uF 50V 130mA Capacitor ECA-1HM470B

Description
47uF 50V Aluminum Electrolytic Capacitor, Radial, 130mA Product overview: ECA-1HM470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 130mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HM470B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 50V Aluminum Electrolytic Capacitor, Radial, 130mA Product overview: ECA-1HM470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 130mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HM470B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 50V 130mA Capacitor
58-ECA-1HM470B
47uF 50V 130mA Capacitor 58-ECA-1HM470B
47uF 50V Aluminum Electrolytic Capacitor, Radial, 130mA Product overview: ECA-1HM470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 130mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HM470B can be used for catalog matching and distributor lookup.

47uF 50V Aluminum Electrolytic Capacitor, Radial, 130mA Product overview: ECA-1HM470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V, 130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, 130mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HM470B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1HM470B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1HM470B
Capacitors - Aluminum Electrolytic Capacitors ECA-1HM470B
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic - 48W7731 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic
48W7731
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic 48W7731
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECA-1HM470B ECA-1HM470B 48W7731
Product Name 47uF 50V 130mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details