Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-1EM331B

Description
CAP ALUM 330UF 20% 25V RADIAL
Description
CAP ALUM 330UF 20% 25V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-1EM331B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1EM331B
Capacitors - Aluminum Electrolytic Capacitors ECA-1EM331B
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Panasonic - 48W7648 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Panasonic
48W7648
Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Panasonic 48W7648
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECA-1EM331B 48W7648
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details