Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
2200uF 16V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1CM222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM222 can be used for catalog matching and distributor lookup.
CAP ALUM 2200UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-1CM222 | ECA-1CM222 | 96K9152 | |
| Product Name | Connectors,Interconnects | 2200uF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Panasonic |
| Capacitance Range | 0.2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes |