Panasonic Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Panasonic ECA-1CM221B

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Panasonic - 48W7603 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Panasonic
48W7603
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Panasonic 48W7603
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1CM221B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1CM221B
Capacitors - Aluminum Electrolytic Capacitors ECA-1CM221B
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 48W7603 ECA-1CM221B
Product Name Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details