Panasonic Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk ECA-1AM332

Description
Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk
Datasheet
Description
Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk - 590-ECA-1AM332 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk
590-ECA-1AM332
Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk 590-ECA-1AM332
Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk

Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 3300Uf, 20%, 10V, Radial; Capacitance Panasonic - 17T4990 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 20%, 10V, Radial; Capacitance Panasonic
17T4990
Aluminum Electrolytic Capacitor, 3300Uf, 20%, 10V, Radial; Capacitance Panasonic 17T4990
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 10V, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 10V, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1AM332 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1AM332
Capacitors - Aluminum Electrolytic Capacitors ECA-1AM332
CAP ALUM 3300UF 20% 10V RADIAL

CAP ALUM 3300UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-ECA-1AM332 17T4990 ECA-1AM332
Product Name Cap Aluminum Lytic 3300uF 10V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 85C Bulk Aluminum Electrolytic Capacitor, 3300Uf, 20%, 10V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers