Panasonic M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor ECA-1AM221

Description
M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor
Datasheet
Description
M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor - 590-ECA-1AM221 - Utmel Electronic Limited
Hong Kong, China
M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor
590-ECA-1AM221
M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor 590-ECA-1AM221
M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor

M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Radial; Capacitance Panasonic - 58T1634 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Radial; Capacitance Panasonic
58T1634
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Radial; Capacitance Panasonic 58T1634
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 10V, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 10V, RADIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1AM221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1AM221
Capacitors - Aluminum Electrolytic Capacitors ECA-1AM221
CAP ALUM 220UF 20% 10V RADIAL

CAP ALUM 220UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-ECA-1AM221 58T1634 ECA-1AM221
Product Name M-A Series 10 V 220 uF LS=2 mm 85°C Radial Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details