Panasonic Diodes - Zener - Arrays - DZ4J039K0R DZ4J039K0R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806107-DZ4J039K0R Packaging: Reel Mounting Style: SMD Power - Max: 200mW Configuration: 2 Independent Voltage - Zener (Nom) (Vz): 3.9V Part Status: Obsolete (End Of Life) Supplier Device Package: SMini4-F3-B Manufacturer Package: 4-SMD, Flat Leads Impedance (Maximum) (Zzt): 130 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 10μA at 1V Part Number Series: DZ4J03V9
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806107-DZ4J039K0R Packaging: Reel Mounting Style: SMD Power - Max: 200mW Configuration: 2 Independent Voltage - Zener (Nom) (Vz): 3.9V Part Status: Obsolete (End Of Life) Supplier Device Package: SMini4-F3-B Manufacturer Package: 4-SMD, Flat Leads Impedance (Maximum) (Zzt): 130 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 10μA at 1V Part Number Series: DZ4J03V9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ4J039K0R - 806107-DZ4J039K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ4J039K0R
806107-DZ4J039K0R
Diodes - Zener - Arrays - DZ4J039K0R 806107-DZ4J039K0R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806107-DZ4J039K0R Packaging: Reel Mounting Style: SMD Power - Max: 200mW Configuration: 2 Independent Voltage - Zener (Nom) (Vz): 3.9V Part Status: Obsolete (End Of Life) Supplier Device Package: SMini4-F3-B Manufacturer Package: 4-SMD, Flat Leads Impedance (Maximum) (Zzt): 130 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 10μA at 1V Part Number Series: DZ4J03V9

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 806107-DZ4J039K0R
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Configuration: 2 Independent
Voltage - Zener (Nom) (Vz): 3.9V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMini4-F3-B
Manufacturer Package: 4-SMD, Flat Leads
Impedance (Maximum) (Zzt): 130 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 10μA at 1V
Part Number Series: DZ4J03V9

Buy Now
3.9V 0.2W Zener Diode - 295-DZ4J039K0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.2W Zener Diode
295-DZ4J039K0R
3.9V 0.2W Zener Diode 295-DZ4J039K0R
Zener Diode, 3.9V V(Z), 4.99%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J039K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J039K0R can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 4.99%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J039K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J039K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ4J039K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ4J039K0R
Discrete Semiconductor Products - Diodes - Zener DZ4J039K0R
DIODE ZENER ARRAY 3.9V SMINI4

DIODE ZENER ARRAY 3.9V SMINI4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number 806107-DZ4J039K0R 295-DZ4J039K0R DZ4J039K0R
Product Name Diodes - Zener - Arrays - DZ4J039K0R 3.9V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 2 Independent
VF 1 volts
IR 0.0100 mA 10 mA
Package Tape and Reel SMini4-F3-B
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
TVS Diodes - 7704780P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT323; SOT-323
View Details