Nexperia B.V. High-speed switching diode BAS16VY,135

Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16VY,135
High-speed switching diode BAS16VY,135
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAS16VY,135DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAS16VY,135TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 1727-BAS16VY,135CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367355-BAS16VY,135 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367355-BAS16VY,135
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367355-BAS16VY,135
Win Source Part Number: 1367355-BAS16VY,135 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP Base Product Number: BAS16 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC)

Win Source Part Number: 1367355-BAS16VY,135
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: BAS16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)

Buy Now Datasheet
Singapore, Singapore
TSSOP Diode and Rectifier
286-BAS16VY,135
TSSOP Diode and Rectifier 286-BAS16VY,135
BAS16 series - High-speed switching diodes TSSOP 6-Pin Product overview: BAS16VY,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VY,135 can be used for catalog matching and distributor lookup.

BAS16 series - High-speed switching diodes TSSOP 6-Pin Product overview: BAS16VY,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16VY,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16VY,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16VY,135
Discrete Semiconductor Products - Diodes - Rectifiers BAS16VY,135
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Supplier's Site
Diode Arrays - BAS16VY,135 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS16VY,135
Diode Arrays BAS16VY,135
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number BAS16VY,135 1727-BAS16VY,135DKR-ND 1367355-BAS16VY,135 286-BAS16VY,135 BAS16VY,135 BAS16VY,135
Product Name High-speed switching diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays TSSOP Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts 1.25 volts
IF 200 mA
VR 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data