Panasonic 33V 2W 110A Zener Diode DZ2433000L

Description
Zener Diode, 33V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2433000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2433000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2433000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2433000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 2W 110A Zener Diode - 287-DZ2433000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 2W 110A Zener Diode
287-DZ2433000L
33V 2W 110A Zener Diode 287-DZ2433000L
Zener Diode, 33V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2433000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2433000L can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2433000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2433000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1337339-DZ2433000L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1337339-DZ2433000L
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1337339-DZ2433000L
Win Source Part Number: 1337339-DZ2433000L Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 Tolerance: ±5% Power - Max: 2 W Current - Reverse Leakage @ Vr: 10 µA @ 26.4 V Mounting Type: Surface Mount Package / Case: SOD-128 Supplier Device Package: TMiniP2-F2-B ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Base Product Number: DZ24330 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1337339-DZ2433000L
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±5%
Power - Max: 2 W
Current - Reverse Leakage @ Vr: 10 µA @ 26.4 V
Mounting Type: Surface Mount
Package / Case: SOD-128
Supplier Device Package: TMiniP2-F2-B
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Base Product Number: DZ24330
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2433000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2433000L
Discrete Semiconductor Products - Diodes - Zener DZ2433000L
DIODE ZENER 33V 2W TMINIP2

DIODE ZENER 33V 2W TMINIP2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2433000L 1337339-DZ2433000L DZ2433000L
Product Name 33V 2W 110A Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-128 TMiniP2-F2-B
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Dual Zener diodes - BZB84-C22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers