Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, a non-repetitive peak reverse power dissipation of 40 W, a total power dissipation of 300 mW, and a working voltage range of 2.4 V to 75 V. The C-series variants have a tolerance of ±5%. The part is AEC-Q101 qualified.
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 22V TO-236AB
Zener Diode Array 1 Pair Common Anode 22V 300mW ±5% TO-236AB
DIODE ZENER ARRAY 22V TO-236AB
DIODE ZENER ARRAY 22V SOT23
ZENER ARRAY ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes | Diode Arrays |
| Product Number | BZB84-C22,215 | 1727-BZB84-C22,215DKR-ND | BZB84-C22,215 | 28AK6887 |
| Product Name | Dual Zener diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Array Rohs Compliant Nexperia |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| RoHS Compliant | RoHS | RoHS | ||
| Arrangement | Common Anode | |||
| Life Cycle Stage | Active |