The 997727-DSP1A-L2-DC5V
Win Source Part Number: 997727-DSP1A-L2-DC5V
Category: Relays>Power Relays, Over 2 Amps
Series: DSP
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 83.3 Ohms
Coil Current: 60 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 5VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-1620-NDR,DSP1AL2
Base Product Number: DSP1
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 8A 5V
General Purpose Relays 8A 5VDC SPST 2 COIL LATCHING PCB
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 997727-DSP1A-L2-DC5V | 50F4149 | DSP1A-L2-DC5V | DSP1A-L2-DC5V |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 83 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) |