The DSP1A-L2-DC3V-TUV is a 2-coil latching, single-side stable polarized power relay with a 1 Form A contact arrangement, designed for direct driving of transistors and ICs with a nominal coil power of 300 mW. It has a compact size of 10 mm × 11 mm × 20 mm and supports a maximum switching capacity of 8 A at 250 V AC. The relay features high insulation breakdown voltage of 3,000 Vrms between contacts and coil and 1,000 Vrms between contacts, with a 5,000 V surge withstand capability. It is sealed for automatic washing, complies with UL, CSA, and TÜV safety standards, and operates at 3 V DC with a coil resistance of 30 Ω. The contact material is AgSnO2 with gold flash, and it meets FCC Part 68 requirements.
General Purpose Relays 2-LATCH 3VDC PCB RELAY MINI POWER
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DSP1A-L2-DC3V-TUV |
| Product Name | General Purpose Relays |
| Relay Type | General |