Panasonic Power Relays, Over 2 Amps - DSP1-DC12V DSP1-DC12V

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169887-DSP1-DC12V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169887-DSP1-DC12V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP1-DC12V - 1169887-DSP1-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1-DC12V
1169887-DSP1-DC12V
Power Relays, Over 2 Amps - DSP1-DC12V 1169887-DSP1-DC12V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169887-DSP1-DC12V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169887-DSP1-DC12V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Power Relays, Over 2 Amps - DSP1-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1-DC12V
Relays - Power Relays, Over 2 Amps DSP1-DC12V
RELAY GEN PURPOSE DPST 5A 12V

RELAY GEN PURPOSE DPST 5A 12V

Supplier's Site
Relay/Socket - 460139 - Radwell International
Willingboro, NJ, United States
Relay/Socket
460139
Relay/Socket 460139
DISCONTINUED BY MANUFACTURER, POWER RELAY, COIL VOLTAGE VDC NOM:12V, COIL RESISTANCE:480OHM, NO. OF POLES:1, CONTACTS:SPST, RELAY MOUNTING:PC BOARD, CARRY CURRENT:5A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, COIL VOLTAGE VDC NOM:12V, COIL RESISTANCE:480OHM, NO. OF POLES:1, CONTACTS:SPST, RELAY MOUNTING:PC BOARD, CARRY CURRENT:5A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Relay; Contact Configuration Panasonic - 46F5726 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Panasonic
46F5726
Power Relay; Contact Configuration Panasonic 46F5726
Power Relay; Contact Configuration:SPST-N O, SPST-NC; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole; Coil Resistance:480ohm; Approvals & Standards:CSA, UL; Carry Current:5A; Coil Current:25mA RoHS Compliant: Yes

Power Relay; Contact Configuration:SPST-NO, SPST-NC; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole; Coil Resistance:480ohm; Approvals & Standards:CSA, UL; Carry Current:5A; Coil Current:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1169887-DSP1-DC12V DSP1-DC12V 460139 46F5726
Product Name Power Relays, Over 2 Amps - DSP1-DC12V Relays - Power Relays, Over 2 Amps Relay/Socket Power Relay; Contact Configuration Panasonic
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 48.52 - Relay Interface Module 8A - 485280240060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, IMQ-grande, CSA, LLOYD, CE-2, contrassegno-di-sicurezza-svizzero, NF, cRUus, VDE, ukca, RINA
View Details
2 suppliers
Power Relays, Over 2 Amps - 39-G4W-2214P-US-HPDC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415898-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1762782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details