Panasonic 0.5A 50V 59A Bipolar Transistor DSA2002S0L

Description
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B-B, SC-59A, 3 PIN Product overview: DSA2002S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, 59A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2002S0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B-B, SC-59A, 3 PIN Product overview: DSA2002S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, 59A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2002S0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 50V 59A Bipolar Transistor
276-DSA2002S0L
0.5A 50V 59A Bipolar Transistor 276-DSA2002S0L
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B-B, SC-59A, 3 PIN Product overview: DSA2002S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, 59A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2002S0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B-B, SC-59A, 3 PIN Product overview: DSA2002S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50V, 59A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 50V, 59A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA2002S0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSA2002S0L - 850778-DSA2002S0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSA2002S0L
850778-DSA2002S0L
TRANSISTORS - Transistors (BJT) - Single - DSA2002S0L 850778-DSA2002S0L
Manufacturer: Panasonic Win Source Part Number: 850778-DSA2002S0L Features: Bipolar (BJT) Transistor 50 V 500 mA 200 mW Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: DSA2002 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: DSA2002S0LDKR, DSA2002S0L-ND, DSA2002S0LCT, DSA2002S0LTR

Manufacturer: Panasonic
Win Source Part Number: 850778-DSA2002S0L
Features: Bipolar (BJT) Transistor 50 V 500 mA 200 mW
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: DSA2002
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: DSA2002S0LDKR, DSA2002S0L-ND, DSA2002S0LCT, DSA2002S0LTR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSA2002S0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSA2002S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSA2002S0L
TRANS PNP 50V 0.5A MINI3

TRANS PNP 50V 0.5A MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSA2002S0L 850778-DSA2002S0L DSA2002S0L
Product Name 0.5A 50V 59A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSA2002S0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
IC(max) 500 milliamps 500 milliamps
VCEO 50 volts 50 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325633-BC848BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR
View Details
5 suppliers