Panasonic Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6849SE DN6849SE

Description
Manufacturer: Panasonic Win Source Part Number: 869214-DN6849SE Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SSIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 869214-DN6849SE Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SSIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6849SE - 869214-DN6849SE - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6849SE
869214-DN6849SE
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6849SE 869214-DN6849SE
Manufacturer: Panasonic Win Source Part Number: 869214-DN6849SE Operating Temperature Range: -40°C ~ 100°C (TA) Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 3-SSIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Panasonic
Win Source Part Number: 869214-DN6849SE
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Digital Switch Bipolar Switch Open Collector Hall Effect 3-SSIP
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 3-SSIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DN6849SE
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DN6849SE
MAGNETIC SWITCH BIPOLAR 3SSIP

MAGNETIC SWITCH BIPOLAR 3SSIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 869214-DN6849SE DN6849SE
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DN6849SE Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U - TLE4959-5U - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
15 Oe Sat. Analog Sensor, 5 KOhm, SOIC - AA002-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers