Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2010 TLE5009 E2010

Description
XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°. The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures. Summary of Features 3V to 5.5V operating supply voltage Low current consumption and very quick start up Overvoltage detection 360° contactless angle measurement Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively) Immune to air-gap variations due to GMR based sensing principle Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature) High accuracy typically 0.6° overall angle error AEC-Q100 automotive qualified Green package with lead-free (Pb-free) plating Potential Applications Rotor position sensing for electric motor commutation Rotary switches Steering angle sensing Valve or flap position sensing Applications Automotive Electronic stability control Fuel-cell control unit (FCCU) Multicopters and drones Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet
Description
XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°. The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures. Summary of Features 3V to 5.5V operating supply voltage Low current consumption and very quick start up Overvoltage detection 360° contactless angle measurement Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively) Immune to air-gap variations due to GMR based sensing principle Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature) High accuracy typically 0.6° overall angle error AEC-Q100 automotive qualified Green package with lead-free (Pb-free) plating Potential Applications Rotor position sensing for electric motor commutation Rotary switches Steering angle sensing Valve or flap position sensing Applications Automotive Electronic stability control Fuel-cell control unit (FCCU) Multicopters and drones Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2010 - TLE5009 E2010 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2010
TLE5009 E2010
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2010 TLE5009 E2010
XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°. The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures. Summary of Features 3V to 5.5V operating supply voltage Low current consumption and very quick start up Overvoltage detection 360° contactless angle measurement Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively) Immune to air-gap variations due to GMR based sensing principle Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature) High accuracy typically 0.6° overall angle error AEC-Q100 automotive qualified Green package with lead-free (Pb-free) plating Potential Applications Rotor position sensing for electric motor commutation Rotary switches Steering angle sensing Valve or flap position sensing Applications Automotive Electronic stability control Fuel-cell control unit (FCCU) Multicopters and drones Solutions for inductive wireless charging above 50 W

XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations

The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides analog sine and cosine output voltages that describe the magnet angle in a range of 0 to 360°. The differential GMR bridge signals are temperature compensated and independent of the magnetic field strength to maintain constant output voltage over a wide temperature and field range. The analog output is designed for differential applications. The output voltages are designed to use the dynamic range of an A/D-converter using the same supply as the sensor as voltage reference. Product type TLE5009-E2000 and TLE5009-E2010 are intended for use in circuits with 5 Volts supply. Product types TLE5009-E1000 and TLE5009-E1010 are intended for use in 3.3V applications. Product types TLE5009-E2010 and TLE5009-E1010 have improved angular accuracy achieved by production trimming at two temperatures.


Summary of Features

  • 3V to 5.5V operating supply voltage
  • Low current consumption and very quick start up
  • Overvoltage detection
  • 360° contactless angle measurement
  • Output amplitude optimized for circuits with 3.3V or 5V supply voltage (type -E10x0 or -E20x0 respectively)
  • Immune to air-gap variations due to GMR based sensing principle
  • Output amplitude constant over a wide temperature range: -40°C to 150°C (junction temperature)
  • High accuracy typically 0.6° overall angle error
  • AEC-Q100 automotive qualified
  • Green package with lead-free (Pb-free) plating

Potential Applications

  • Rotor position sensing for electric motor commutation
  • Rotary switches
  • Steering angle sensing
  • Valve or flap position sensing

Applications

  • Automotive
  • Electronic stability control
  • Fuel-cell control unit (FCCU)
  • Multicopters and drones
  • Solutions for inductive wireless charging above 50 W
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5009 E2010
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2010
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P3CE1200HAMA1 - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 5.5 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E41184 - TLE4955C E41184 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details