Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays DMA201010R

Description
Win Source Part Number: 1338071-DMA201010R Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Package: Tape & Reel Standard Package: 3,000 Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Transistor Type: 2 PNP (Dual) Current - Collector Cutoff (Max): 100µA Frequency - Transition: 150MHz Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G3-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DMA20101 Current - Collector (Ic) (Max): 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1338071-DMA201010R Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Package: Tape & Reel Standard Package: 3,000 Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Transistor Type: 2 PNP (Dual) Current - Collector Cutoff (Max): 100µA Frequency - Transition: 150MHz Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G3-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DMA20101 Current - Collector (Ic) (Max): 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays - 1338071-DMA201010R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
1338071-DMA201010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays 1338071-DMA201010R
Win Source Part Number: 1338071-DMA201010R Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Package: Tape & Reel Standard Package: 3,000 Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 50V Transistor Type: 2 PNP (Dual) Current - Collector Cutoff (Max): 100µA Frequency - Transition: 150MHz Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G3-B Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Base Product Number: DMA20101 Current - Collector (Ic) (Max): 100mA DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA

Win Source Part Number: 1338071-DMA201010R
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Package: Tape & Reel
Standard Package: 3,000
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Transistor Type: 2 PNP (Dual)
Current - Collector Cutoff (Max): 100µA
Frequency - Transition: 150MHz
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: Mini5-G3-B
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Base Product Number: DMA20101
Current - Collector (Ic) (Max): 100mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 2mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMA201010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMA201010R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMA201010R
TRANS 2PNP 50V 0.1A MINI5

TRANS 2PNP 50V 0.1A MINI5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1338071-DMA201010R DMA201010R
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 210 dB
Operating Frequency 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
60V 1A Bipolar Transistor - 276-BCP5216H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
View Details
4 suppliers
Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details