Panasonic Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic DK1A1B-L2-12V

Description
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 66F5528 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
66F5528
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 66F5528
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO, SPST-NC; Coil Voltage:12VDC; Contact Current:8A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
DK1A1B-L2-12V
General Purpose Relays DK1A1B-L2-12V
General Purpose Relays 8A 12VDC DPST-NO/NC 2 COIL LATCHING

General Purpose Relays 8A 12VDC DPST-NO/NC 2 COIL LATCHING

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DK1A1B-L2-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A1B-L2-12V
Relays - Power Relays, Over 2 Amps DK1A1B-L2-12V
RELAY GEN PURPOSE DPST 8A 12V

RELAY GEN PURPOSE DPST 8A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 66F5528 DK1A1B-L2-12V DK1A1B-L2-12V
Product Name Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372114 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers