Panasonic Signal Relays DK1A-L2-3V-F

Description
Panasonic DK1A-L2-3V-F Latching Relay
Request a Quote Datasheet
Description
Panasonic DK1A-L2-3V-F Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 2474304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474304
Signal Relays 2474304
Panasonic DK1A-L2-3V-F Latching Relay

Panasonic DK1A-L2-3V-F Latching Relay

Supplier's Site
Signal Relays - 2474303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474303
Signal Relays 2474303
Panasonic DK1A-L2-3V-F Latching Relay

Panasonic DK1A-L2-3V-F Latching Relay

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 12N3659 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
12N3659
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 12N3659
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Contact Current:10A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Contact Current:10A; Product Range:DK Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - DK1A-L2-3V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A-L2-3V-F
Relays - Power Relays, Over 2 Amps DK1A-L2-3V-F
RELAY GEN PURPOSE SPST 10A 3V

RELAY GEN PURPOSE SPST 10A 3V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Safety Relays High Voltage Relays High Voltage Relays
Product Number 2474304 12N3659 DK1A-L2-3V-F
Product Name Signal Relays Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Channels Single Throw
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7214 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details