Aratas America LLC Relays - Power Relays, Over 2 Amps G2R-2-AC24

Description
RELAY GEN PURPOSE DPDT 5A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - G2R-2-AC24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
G2R-2-AC24
Relays - Power Relays, Over 2 Amps G2R-2-AC24
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
G2R-2-AC24
General Purpose Relays G2R-2-AC24
General Purpose Relays DPDT 24VAC 5A Semi-Sealed

General Purpose Relays DPDT 24VAC 5A Semi-Sealed

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components - 89C5303 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components
89C5303
Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components 89C5303
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Pcb Power Relay Omron Electronic Components - 36M5172 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Relay Omron Electronic Components
36M5172
Pcb Power Relay Omron Electronic Components 36M5172
PCB POWER RELAY

PCB POWER RELAY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number G2R-2-AC24 G2R-2-AC24 89C5303 36M5172
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components Pcb Power Relay Omron Electronic Components
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay - 700-CFM220KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details