Panasonic Relays - Power Relays, Over 2 Amps DK1A-5V

Description
Win Source Part Number: 1355492-DK1A-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DK Package: Tube Product Status: Obsolete Base Product Number: DK1A Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 125VDC - Max Coil Current: 40 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC Operate Time: 10 ms Release Time: 8 ms Relay Type: General Purpose Coil Resistance: 125 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1355492-DK1A-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DK Package: Tube Product Status: Obsolete Base Product Number: DK1A Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 125VDC - Max Coil Current: 40 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC Operate Time: 10 ms Release Time: 8 ms Relay Type: General Purpose Coil Resistance: 125 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1355492-DK1A-5V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1355492-DK1A-5V
Relays - Power Relays, Over 2 Amps 1355492-DK1A-5V
Win Source Part Number: 1355492-DK1A-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DK Package: Tube Product Status: Obsolete Base Product Number: DK1A Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 125VDC - Max Coil Current: 40 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC Operate Time: 10 ms Release Time: 8 ms Relay Type: General Purpose Coil Resistance: 125 Ohms

Win Source Part Number: 1355492-DK1A-5V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 65°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: DK
Package: Tube
Product Status: Obsolete
Base Product Number: DK1A
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 125VDC - Max
Coil Current: 40 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 10 ms
Release Time: 8 ms
Relay Type: General Purpose
Coil Resistance: 125 Ohms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DK1A-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DK1A-5V
Relays - Power Relays, Over 2 Amps DK1A-5V
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1355492-DK1A-5V DK1A-5V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Type 56.34T - relay for railway applications 12A - 563481100040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, EAC-1, ENEC, CSA, LLOYD, cRUus, VDE, ukca, CCC-1, RINA
View Details
2 suppliers