Power PCB relay with 1 form A (NO) contact, rated for 16 A at 250 VAC and 105 °C ambient temperature, featuring a 12 VDC coil with 400 mW power consumption and reinforced insulation with 5 kV coil-to-contact dielectric strength. The relay has a PCB-THT mounting style, 5 mm terminal pitch, and complies with IEC 60335-1 for domestic appliance applications. It has a weight of 14 g and meets EU RoHS, REACH, and China RoHS requirements.
POWER RELAY, SPST-NO, 16A, 250V, PCB ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 70AH6749 |
| Product Name | Power Relay, Spst-No, 16A, 250V, Pcb Rohs Compliant Schrack Te Connectivity |
| Features | Latching |