DE2a-12V is a 2 Form A, 12V DC polarized power relay with a sealed, compact body measuring 12.5 × 25 × 12.5 mm. It has a nominal operating power of 200 mW, contacts rated for 8A at 250V AC and 8A at 30V DC, and a maximum switching power of 2,000VA or 240W. The relay meets UL, C-UL, and VDE safety standards, with an insulation resistance of at least 1,000MΩ and a dielectric strength of 5,000Vrms between contact and coil. Operating time is max. 10 ms, release time is max. 5 ms, and it supports an ambient temperature range of -40°C to +60°C. The contact material is AgSnO2.
General Purpose Relays 2 Form A, 12VDC Powe Relay Polar 10A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DE2a-12V |
| Product Name | General Purpose Relays |
| Relay Type | General |