Panasonic Sensor, 100Mm, Diffuse, Dc, Npn, Cable; Sensing Range Max Panasonic CY-121A

Description
SENSOR, 100MM, DIFFUSE, DC, NPN, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SENSOR, 100MM, DIFFUSE, DC, NPN, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 100Mm, Diffuse, Dc, Npn, Cable; Sensing Range Max Panasonic - 88T2992 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 100Mm, Diffuse, Dc, Npn, Cable; Sensing Range Max Panasonic
88T2992
Sensor, 100Mm, Diffuse, Dc, Npn, Cable; Sensing Range Max Panasonic 88T2992
SENSOR, 100MM, DIFFUSE, DC, NPN, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

SENSOR, 100MM, DIFFUSE, DC, NPN, CABLE; Sensing Range Max:100mm; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:CY-100 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 88T2992
Product Name Sensor, 100Mm, Diffuse, Dc, Npn, Cable; Sensing Range Max Panasonic
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Proximity sensor - SMT-10M-PS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers