- Trained on our vast library of engineering resources.

Panasonic Photoelectric, Industrial CX-491-P-C5

Description
Retroreflective Optical Sensor 16.40' (5m) PNP - Open Collector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-2565-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-2565-ND
Photoelectric, Industrial 1110-2565-ND
Retroreflective Optical Sensor 16.40' (5m) PNP - Open Collector

Retroreflective Optical Sensor 16.40' (5m) PNP - Open Collector

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-2565-ND
Product Name Photoelectric, Industrial
Operation Distance 197 inch (4999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors -  - SICK
Specs
Body Shape Rectangular
Operation Distance ? to 98.43 inch (? to 2500 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
18 mm Plastic, AC - S4270 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 194 F (-20 to 90 C)
View Details
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details