Fargo Controls, Inc. 18 mm Plastic, AC S4270

Description
Features: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
Features: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4270 is a 18 mm plastic housing photoelectric thru-beam sensor designed for AC operation, with a 20-250 VAC power supply, programmable NO/NC output, and a sensing distance of 1500 cm when used with the S4225 reflector. It has an infrared emitter and receiver, ≤1.5 V voltage drop on state, ≤10 mA power drain, ≤75 ms power-on delay, and 15 Hz maximum switching frequency. The sensor includes LED output indication, short-circuit protection, IP67 environmental protection, and operates between -20°C and +50°C. Sensitivity is adjustable via a trimmer and output type must be programmed before applying power.

Datasheet Summary
Powered by GS/AI

The S4270 is a 18 mm plastic housing photoelectric thru-beam sensor designed for AC operation, with a 20-250 VAC power supply, programmable NO/NC output, and a sensing distance of 1500 cm when used with the S4225 reflector. It has an infrared emitter and receiver, ≤1.5 V voltage drop on state, ≤10 mA power drain, ≤75 ms power-on delay, and 15 Hz maximum switching frequency. The sensor includes LED output indication, short-circuit protection, IP67 environmental protection, and operates between -20°C and +50°C. Sensitivity is adjustable via a trimmer and output type must be programmed before applying power.

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic, AC - S4270 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic, AC
S4270
18 mm Plastic, AC S4270
Features: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

Features:

  • Plastic housing
  • Programmable output NO/NC
  • Sensitivity adjustment standard
  • LED function indicator
  • 20-250 VAC operating voltage
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4270
Product Name 18 mm Plastic, AC
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 194 F (-20 to 90 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data