Panasonic Photoelectric CX-281R

Description
MUTING GAS SENSOR 4P BN PLUS V BK0V BKOUT. FREE 2 YEAR RADWELL WARRANTY
Description
MUTING GAS SENSOR 4P BN PLUS V BK0V BKOUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24165978 - Radwell International
Willingboro, NJ, United States
Photoelectric
24165978
Photoelectric 24165978
MUTING GAS SENSOR 4P BN PLUS V BK0V BKOUT. FREE 2 YEAR RADWELL WARRANTY

MUTING GAS SENSOR 4P BN PLUS V BK0V BKOUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24165978
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3213ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Proximity sensor - SIES-8M-NO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers