Panasonic Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries CR3032-1F2

Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:500mAh; Battery Terminals:PCB Pins; External Diameter:30mm; External Height:3.2mm RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:500mAh; Battery Terminals:PCB Pins; External Diameter:30mm; External Height:3.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries - 42M1358 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
42M1358
Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries 42M1358
LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:500mAh; Battery Terminals:PCB Pins; External Diameter:30mm; External Height:3.2mm RoHS Compliant: NA

LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:500mAh; Battery Terminals:PCB Pins; External Diameter:30mm; External Height:3.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 42M1358
Product Name Lithium Battery, 3V, Coin Cell; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details