Panasonic 3V Cylindrical - Battery COMP-5-3

Description
A board mountable horizontal 3 pin configuration.
Description
A board mountable horizontal 3 pin configuration.

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - COMP-5-3 - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
COMP-5-3
3V Cylindrical - Battery COMP-5-3
A board mountable horizontal 3 pin configuration.

A board mountable horizontal 3 pin configuration.

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-5-3
Product Name 3V Cylindrical - Battery
Primary Batteries Lithium / Carbon Monofluoride
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details