Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
RS COMPONENTS, LTD.
152252 -- AAA RECHARGEABLE BATTERIES
RS Components, Ltd.
AAA Rechargeable Batteries
152252
Description
AAA Li-Ion Battery 1.5V 500mAh w. typeC
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
AAA Li-Ion Battery 1.5V 500mAh w. typeC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AAA Rechargeable Batteries
152252
AAA Rechargeable Batteries
152252
AAA Li-Ion Battery 1.5V 500mAh w. typeC
AAA Li-Ion Battery 1.5V 500mAh w. typeC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
152252
Product Name
AAA Rechargeable Batteries
Secondary Batteries
Lithium-ion
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
AA Rechargeable Batteries
9175910
Specs
Secondary Batteries
Nickel-metal Hydride
Standard Cylindrical Battery Sizes
AA
Specialty Cells
Aa
View Details
RS Components, Ltd.
AA Rechargeable Batteries
6118674
Specs
Secondary Batteries
Nickel-metal Hydride
Standard Cylindrical Battery Sizes
AA
Specialty Cells
Aa
View Details
RS Components, Ltd.
AA Rechargeable Batteries
1834279
Specs
Secondary Batteries
Nickel-metal Hydride
Standard Cylindrical Battery Sizes
AA
Specialty Cells
Aa
View Details
RS Components, Ltd.
Button Batteries
1834291
Specs
Specialty Cells
Coin Cell or Button Cell; Lir2032
Capacity
0.0400 ampere-hr
Width / Diameter
0.7874 inch (20 mm)
View Details