Panasonic IrDA Transceiver Modules - CND0208A CND0208A

Description
Manufacturer: Panasonic Win Source Part Number: 867028-CND0208A Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.6050 Other Part Number: CND0208ACT, CND0208ATR, CND0208ADKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 867028-CND0208A Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.6050 Other Part Number: CND0208ACT, CND0208ATR, CND0208ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - CND0208A - 867028-CND0208A - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - CND0208A
867028-CND0208A
IrDA Transceiver Modules - CND0208A 867028-CND0208A
Manufacturer: Panasonic Win Source Part Number: 867028-CND0208A Operating Temperature Range: -30°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.6050 Other Part Number: CND0208ACT, CND0208ATR, CND0208ADKR

Manufacturer: Panasonic
Win Source Part Number: 867028-CND0208A
Operating Temperature Range: -30°C ~ 85°C
Features: 115.2kbs (SIR) IRDA Transceiver Top View
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.6050
Other Part Number: CND0208ACT, CND0208ATR, CND0208ADKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 867028-CND0208A
Product Name IrDA Transceiver Modules - CND0208A
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
2.4 GHz Wi-Fi 7 Front End Module - QPF4239 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1071-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
AIR Module BoosterPack - A2530E24CZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details