Manufacturer: Microchip Technology
Win Source Part Number: 912212-ATSAMW25H18-M
Series: Xplained Pro
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: ATSAMW25
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
RF TXRX MOD WIFI TRACE ANT SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 912212-ATSAMW25H18-MR510PB | ATSAMW25H18-MR510PB | ATSAMW25H18-MR510PB |
| Product Name | RF Transceiver Modules - ATSAMW25H18-MR510PB | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Module | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Data Rate | 65000 kbps | 65000 kbps |