The CB1V-R-12V is a 35 A automotive relay with a 12 V DC coil, featuring a built-in resistor for surge suppression and a plug-in terminal arrangement. It has a sealed construction, a nominal switching capacity of 35 A at 12 V, and supports a maximum operating speed of 15 cpm. The relay operates within an ambient temperature range of -40 to +125°C and complies with the RoHS Directive. Its physical dimensions are 22 × 26 mm, and it weighs approximately 33 g.
Automotive Relays 35A CB Relay (Sealed)
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | CB1V-R-12V |
| Product Name | Automotive Relays |
| Relay Type | Automotive |