Panasonic CB1AH-12V Automotive Relay
Panasonic CB1AH-12V Automotive Relay
Relay;E-Mech;Automot
Automotive Relays 70A 12VDC 1 FORM A QC
| RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 8113097 | 70158448 | CB1AH-12V |
| Product Name | Automotive Relays | Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 12DC;Vol-Rtg 14DC;Plug-In | Automotive Relays |
| Mounting | Socket or Plug-in Style; Plug in | PCBoard | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Approvals | RoHS |