Lee Co. (The) 375 Flow Control

Description
This miniature flow control valve is 0.375 inches in diameter and 1.2 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 70 - 260 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet
Description
This miniature flow control valve is 0.375 inches in diameter and 1.2 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 70 - 260 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
375 Flow Control
375 Flow Control
This miniature flow control valve is 0.375 inches in diameter and 1.2 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms. Features Type: Flow Control Diameter: 0.375 inches Metered Flow Range: 70 - 260 Lohms Maximum Working Pressure: 3000 psi

This miniature flow control valve is 0.375 inches in diameter and 1.2 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 70 to 260 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.375 inches
  • Metered Flow Range: 70 - 260 Lohms
  • Maximum Working Pressure: 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Zero Leak Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
360° Ported Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
558 Series Press-In Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
558 Series Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details