Panasonic Battery BR1225A/FAN

Description
BATTERY, COIN CELL, 3V, 48MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:48MAH; BATTERY TERMINALS:PCB PINS; EXTERNAL DIAMETER:12.5MM; EXTERNAL HEIGHT:2.5MM; EXTERNAL WIDTH:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BATTERY, COIN CELL, 3V, 48MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:48MAH; BATTERY TERMINALS:PCB PINS; EXTERNAL DIAMETER:12.5MM; EXTERNAL HEIGHT:2.5MM; EXTERNAL WIDTH:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery - 32450870 - Radwell International
Willingboro, NJ, United States
Battery
32450870
Battery 32450870
BATTERY, COIN CELL, 3V, 48MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:48MAH; BATTERY TERMINALS:PCB PINS; EXTERNAL DIAMETER:12.5MM; EXTERNAL HEIGHT:2.5MM; EXTERNAL WIDTH:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

BATTERY, COIN CELL, 3V, 48MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:COIN CELL; BATTERY TECHNOLOGY:LITHIUM; BATTERY CAPACITY:48MAH; BATTERY TERMINALS:PCB PINS; EXTERNAL DIAMETER:12.5MM; EXTERNAL HEIGHT:2.5MM; EXTERNAL WIDTH:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries - 97H9272 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries
97H9272
Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries 97H9272
BATTERY, COIN CELL, 3V, 48MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

BATTERY, COIN CELL, 3V, 48MAH; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:48mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 32450870 97H9272
Product Name Battery Battery, Coin Cell, 3V, 48Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details