The FBP-1423 is a 36V lithium iron phosphate battery system designed as a drop-in replacement for lead acid batteries in industrial vehicles, with a capacity of 630 Ah, a weight of 2550 lb, and dimensions of 38.25 x 24.50 x 22.50 inches. It features a charge port, a custom battery management system for continuous monitoring of voltage, current, and temperature, and is constructed with UL-approved components. The battery supports high cycle life, opportunity charging, and requires no maintenance or equalization charging.
Product Information
Lithium SAFEFlex is a comprehensive Material Handling battery solution designed to meet the cost, performance, efficiency and durability requirements of the rugged warehouse environment. It includes application-specific
Features and Options
Model - Voltage - Lithium Capacity
(Ampere hours) - Battery Weight
(lbs) - Battery Dimensions
(inches) - Charge Port
FBP-1423 36V 630 2250 38.25 x 24.50 x 22.50 Yes
FBP-1512 36V 525 1900 38.5 x 21 x 22.50 Yes
FBP-1328 36V 525 1850 37.75 x 13.25 x 30.50 Yes
FBP-1413 36V 630 2300 38 x 17.75 x 30.50 Yes
FBP-1414 36V 735 2600 38.25 x 20 x 30.50 Yes
| Green Cubes Technology | |
|---|---|
| Product Category | Batteries |
| Product Number | FBP-1423 |
| Product Name | 36V Lithium SAFEFlex Material Handling Batteries |
| Voltage | 36 volts |
| Capacity | 630 ampere-hr |
| Width / Diameter | 24.5 inch (622 mm) |