Panasonic Batteries Non-Rechargeable (Primary) BR-AGT

Description
A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - P362T-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P362T-ND
Batteries Non-Rechargeable (Primary) P362T-ND
A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

A Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries - 99M1135 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries
99M1135
Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries 99M1135
LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:2.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:45.5mm; External Width:-; External Depth:- RoHS Compliant: NA

LITHIUM BATTERY, 3V, A; Battery Voltage:3V; Battery Size Code:A; Battery Technology:Lithium; Battery Capacity:2.2Ah; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:45.5mm; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number P362T-ND 99M1135
Product Name Batteries Non-Rechargeable (Primary) Lithium Battery, 3V, A; Battery Voltage Panasonic Batteries
Standard Cylindrical Battery Sizes A A; A
Application General Purpose
Capacity 2.2 ampere-hr 2.2 ampere-hr
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details