Panasonic Battery BR-1220/HFN

Description
BATTERY, LITHIUM, 3V, COIN, 12.5MM. FREE 2 YEAR RADWELL WARRANTY
Description
BATTERY, LITHIUM, 3V, COIN, 12.5MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 56124120 - Radwell International
Willingboro, NJ, United States
Battery
56124120
Battery 56124120
BATTERY, LITHIUM, 3V, COIN, 12.5MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY, LITHIUM, 3V, COIN, 12.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Batteries
Product Number 56124120
Product Name Battery
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
9V Batteries - 325758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details