Panasonic Nicd Battery, 2.4V, 0.6Ah; Battery Voltage Panasonic Batteries BATT-904

Description
NICD BATTERY, 2.4V, 0.6AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; External Width:27.94mm RoHS Compliant: NA
Datasheet
Description
NICD BATTERY, 2.4V, 0.6AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; External Width:27.94mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nicd Battery, 2.4V, 0.6Ah; Battery Voltage Panasonic Batteries - 95J9777 - Newark, An Avnet Company
Chicago, IL, United States
Nicd Battery, 2.4V, 0.6Ah; Battery Voltage Panasonic Batteries
95J9777
Nicd Battery, 2.4V, 0.6Ah; Battery Voltage Panasonic Batteries 95J9777
NICD BATTERY, 2.4V, 0.6AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; External Width:27.94mm RoHS Compliant: NA

NICD BATTERY, 2.4V, 0.6AH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; External Width:27.94mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 95J9777
Product Name Nicd Battery, 2.4V, 0.6Ah; Battery Voltage Panasonic Batteries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Button Batteries - 2841817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Carbon Monofluoride
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
View Details