Panasonic SMD Electronic Connector AYF533435

Description
Conn FPC Connector SKT 34 POS 0.5mm Solder RA SMD T/R Product overview: AYF533435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533435 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FPC Connector SKT 34 POS 0.5mm Solder RA SMD T/R Product overview: AYF533435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533435 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-AYF533435
SMD Electronic Connector 399-AYF533435
Conn FPC Connector SKT 34 POS 0.5mm Solder RA SMD T/R Product overview: AYF533435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533435 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 34 POS 0.5mm Solder RA SMD T/R Product overview: AYF533435 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533435 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1193386-AYF533435 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1193386-AYF533435
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1193386-AYF533435
Win Source Part Number: 1193386-AYF533435 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Y5B Number of Positions: 34 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.039" (1.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 5,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Mfr: Panasonic Electric Works Other Names: 255-3483-6,255-3483- 2,255-3483-1,AYF5334 35-ND

Win Source Part Number: 1193386-AYF533435
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Y5B
Number of Positions: 34
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 5,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4051
Mfr: Panasonic Electric Works
Other Names: 255-3483-6,255-3483-2,255-3483-1,AYF533435-ND

Buy Now Datasheet
Connector, Fpc/ffc, 34Pos, 1Row, 0.5Mm; Pitch Spacing Panasonic - 82AH1323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc/ffc, 34Pos, 1Row, 0.5Mm; Pitch Spacing Panasonic
82AH1323
Connector, Fpc/ffc, 34Pos, 1Row, 0.5Mm; Pitch Spacing Panasonic 82AH1323
CONNECTOR, FPC/FFC, 34POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:Y5B Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FPC/FFC, 34POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:Y5B Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-AYF533435 1193386-AYF533435 82AH1323
Product Name SMD Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Connector, Fpc/ffc, 34Pos, 1Row, 0.5Mm; Pitch Spacing Panasonic
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products