Panasonic SMD Electronic Connector AYF533265TA

Description
Conn FFC/FPC Connector SKT 32 POS 0.5mm Solder RA SMD Product overview: AYF533265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533265TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FFC/FPC Connector SKT 32 POS 0.5mm Solder RA SMD Product overview: AYF533265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533265TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
399-AYF533265TA
SMD Electronic Connector 399-AYF533265TA
Conn FFC/FPC Connector SKT 32 POS 0.5mm Solder RA SMD Product overview: AYF533265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533265TA can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 32 POS 0.5mm Solder RA SMD Product overview: AYF533265TA from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-AYF533265TA can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (FlatFlexible) Connectors - AYF533265TA - 769391-AYF533265TA - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - AYF533265TA
769391-AYF533265TA
FFC, FPC (FlatFlexible) Connectors - AYF533265TA 769391-AYF533265TA
Manufacturer: Panasonic Electric Works Win Source Part Number: 769391-AYF533265TA Series: Y5BW Packaging: Cut Strip Number of Positions: 32 Pitch: 0.020" (0.50mm) Operating Temperature Range: -55°C ~ 85°C Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50V Current Rating: 0.5A per Contact Height Above Board: 0.039" (1.00mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) Actuator Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Family Name: AYF Categories: Connectors, Interconnects ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 769391-AYF533265TA
Series: Y5BW
Packaging: Cut Strip
Number of Positions: 32
Pitch: 0.020" (0.50mm)
Operating Temperature Range: -55°C ~ 85°C
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 50V
Current Rating: 0.5A per Contact
Height Above Board: 0.039" (1.00mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP)
Actuator Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Family Name: AYF
Categories: Connectors, Interconnects
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-AYF533265TA 769391-AYF533265TA
Product Name SMD Electronic Connector FFC, FPC (FlatFlexible) Connectors - AYF533265TA
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers