AYF530635A is a 0.5 mm pitch FPC connector with a back lock and top and bottom double contacts, designed for low-profile mounting in compact digital devices. The connector has six pin contacts, a height of 1.0 mm, and a depth of 3.20 mm (3.70 mm with lever). It features a lever mechanism that temporarily holds the FPC and enhances holding force via notched contacts. The housing is made of LCP resin (UL94V-0), with gold-plated copper alloy contacts and Ni/Au surface treatment. Rated for 0.5 A per pin and 50 V AC/DC, it meets JIS C 5402 contact resistance standards with a maximum of 100 mΩ. It operates from -55°C to +85°C and is RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0751 |
| Product Name | Y5B/y5Bw(0.5Mm Panasonic |