Panasonic Ffc/fpc Connector, Receptacle, 4 Position, 1Row; Pitch Spacing Panasonic AYF530465

Description
FFC/FPC CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Y5BW Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Y5BW Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 4 Position, 1Row; Pitch Spacing Panasonic - 46T5844 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 4 Position, 1Row; Pitch Spacing Panasonic
46T5844
Ffc/fpc Connector, Receptacle, 4 Position, 1Row; Pitch Spacing Panasonic 46T5844
FFC/FPC CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Y5BW Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Y5BW Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46T5844
Product Name Ffc/fpc Connector, Receptacle, 4 Position, 1Row; Pitch Spacing Panasonic
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers