Panasonic Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic AXT470124

Description
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic - 82AH1309 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic
82AH1309
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic 82AH1309
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:P4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82AH1309
Product Name Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Header, Large - 686 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102920-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details