The AXT370124 is a 70-pin socket connector in the P4S series, designed for board-to-board and board-to-FPC applications with a 0.4 mm pitch and a mated height of 1.5 mm. It features a 3.6 mm width, soldering terminals at four corners, and pattern wiring capability on the PCB undersurface. The connector supports a rated current of 0.3 A per pin, a rated voltage of 60 V AC/DC, and an insulation resistance of at least 1,000 MΩ. It meets JIS C 5402 contact resistance standards with a maximum of 90 mΩ and withstands 150 V AC for one minute as dielectric strength. The operating temperature range is -55 to +85 °C, with reflow soldering compatibility up to 260 °C. The housing is made of LCP resin (UL94V-0), and contacts are gold-plated over nickel. It is supplied in embossed tape and plastic reel packaging with 3,000 pieces per reel.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3324 |
| Product Name | Not Recommended Panasonic |