AXT334124 is a 34-pin socket connector in the P4S series, designed for board-to-board and board-to-FPC applications with a 0.4 mm pitch and a mated height of 1.5 mm. It features a 3.6 mm width, soldering terminals at four corners, and pattern wiring capability on the PCB underside. The connector meets JIS C 5402 for contact resistance (max. 90 mΩ), supports a rated current of 0.3 A per pin and 60 V AC/DC, and withstands 150 V AC for one minute dielectric strength. It operates from -55°C to +85°C, complies with reflow soldering up to 260°C, and uses LCP resin (UL94V-0) for the housing. Contact terminals are nickel-plated with gold plating. The part is supplied in 3,000-piece embossed tape and plastic reel packaging.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3301 |
| Product Name | P4S(0.4Mm Pitch Panasonic |