TE Connectivity Mini Relays 1-1414312-0

Description
Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 91 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 91 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1-1414312-0 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1-1414312-0
Mini Relays 1-1414312-0
Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Resistance (OHM) : 91 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Mounting Feature Type : Mounting Brackets

Contact Features


  • Contact Arrangement : 1 Form U (NO-DM)
  • Contact Current Class (AMP) : 30 - 50

Electrical Characteristics


  • Coil Resistance (OHM) : 91
  • Coil Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board
  • Product Mounting Feature Type : Mounting Brackets
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1414312-0
Product Name Mini Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393766-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
General Purpose Relays - 1-1393215-4 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers