The S35 series consists of narrow-pitch (0.35 mm) board-to-FPC connectors designed for wearable, smartphone, and hearable devices, with a slim width of 1.7 mm and mated heights of 0.6 mm or 0.8 mm. The header variant with 24 pins, as in AXG224144, features two-point soldering, Ni/Au-plated contacts, and meets a rated current of 0.3 A per pin and 60 V AC/DC. It withstands reflow soldering up to 260°C and operates from -55°C to +85°C. The connector complies with JIS C 5402 for contact resistance and MIL-STD-202F for thermal shock. Unit weight for the 24-pin header at 0.8 mm is 0.01 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0667 |
| Product Name | S35(0.35Mm Pitc Panasonic |